PJ Company BC SERIES: Balloon Cushion Wheels 623BC7L

Description
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub
Description
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

Suppliers

Company
Product
Description
Supplier Links
BC SERIES: Balloon Cushion Wheels - 623BC7L - PJ Company
Compton, CA, USA
BC SERIES: Balloon Cushion Wheels
623BC7L
BC SERIES: Balloon Cushion Wheels 623BC7L
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

CAPACITY: 350 - 450 LBS.
The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation.
Characteristics:
Temperature range -45° to +160° F
Durometer 65 (&plusm;) Shore A
Solid aluminum hub
Black or grey treadOptions:
Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 623BC7L
Product Name BC SERIES: Balloon Cushion Wheels
Maximum Load 350 lbs (159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
SI SERIES: Sintered Iron Wheels - 2558SIB0 - PJ Company
Specs
Wheel Type Metal
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
View Details
Phenolic Wheel (PH) - PH73D-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 2200 lbs (998 kg)
Wheel Diameter 7 inch (178 mm)
View Details