PJ Company TPR SERIES: Thermoplastic Rubber Wheels 620TPR60

Description
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"
Description
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"

Suppliers

Company
Product
Description
Supplier Links
TPR SERIES: Thermoplastic Rubber Wheels - 620TPR60 - PJ Company
Compton, CA, USA
TPR SERIES: Thermoplastic Rubber Wheels
620TPR60
TPR SERIES: Thermoplastic Rubber Wheels 620TPR60
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"

CAPACITY: 125 - 500 LBS.
The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments.
Characteristics:
Temperature range -45 to +180 degrees F
Durometer 80 (+/-5) Shore A
Grey tread/Grey hubOptions:
For thrust washers use suffix "TW"
Precision bearings
For thread guard use suffix "TG"

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 620TPR60
Product Name TPR SERIES: Thermoplastic Rubber Wheels
Maximum Load 410 lbs (186 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 2786037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
SN SERIES: Semi Pneumatic Wheels - 815SN40 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 60 lbs (27.21 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
View Details