PJ Company RS SERIES: Rubber Mold on Semi Steel Hub Wheels 620RS6C

Description
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 620RS6C - PJ Company
Compton, CA, USA
RS SERIES: Rubber Mold on Semi Steel Hub Wheels
620RS6C
RS SERIES: Rubber Mold on Semi Steel Hub Wheels 620RS6C
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 250 - 1400 LBS.
RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength.
Characteristics:
Temperature range -45 to +160 degrees F
Durometer 70 (+/- 5) Shore A
Spoked hub design
Zerk grease fitting in hub for 5" diameter and aboveOptions:
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex. 420RS64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 620RS6C
Product Name RS SERIES: Rubber Mold on Semi Steel Hub Wheels
Wheel Type Metal
Maximum Load 500 lbs (227 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 2391396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 3.74 inch (95 mm)
View Details
Steel (Cast Iron) Wheel - W-10-STL-9500-C - Caster Warehouse Inc.
Specs
Wheel Type Metal
Maximum Load 2700 lbs (1224 kg)
Wheel Diameter 10 inch (254 mm)
View Details
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 320PS6C - PJ Company
Specs
Wheel Type Metal; Plastic
Maximum Load 550 lbs (249 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details