PJ Company RA SERIES: Rubber Mold on Aluminum Hub Wheels 620RA60

Description
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes
Description
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes

Suppliers

Company
Product
Description
Supplier Links
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 620RA60 - PJ Company
Compton, CA, USA
RA SERIES: Rubber Mold on Aluminum Hub Wheels
620RA60
RA SERIES: Rubber Mold on Aluminum Hub Wheels 620RA60
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes

CAPACITY: 225 - 800 LBS.
The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance.
Characteristics:
Temperature range -45 to +160 degrees F
Polished aluminum hub
Durometer 70 (+/-5) Shore A
Ribbed hub for diameter 4" and above Options:
Neoprene tread on aluminum hub (NA)
Non-marking tread on aluminum hub (NM)
For plastic thrust washer use suffix "TW; ex. 420RA64TW
Additional sizes

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 620RA60
Product Name RA SERIES: Rubber Mold on Aluminum Hub Wheels
Maximum Load 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 825RS87 - PJ Company
Specs
Wheel Type Metal
Maximum Load 670 lbs (304 kg)
Wheel Diameter 8 inch (203 mm)
View Details