PJ Company PA SERIES: Polyurethane Mold on Aluminum Wheels 415PA64

Description
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
PA SERIES: Polyurethane Mold on Aluminum Wheels - 415PA64 - PJ Company
Compton, CA, USA
PA SERIES: Polyurethane Mold on Aluminum Wheels
415PA64
PA SERIES: Polyurethane Mold on Aluminum Wheels 415PA64
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 600 - 1500 LBS.
PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 95 (+/-) Shore A
Standard color- Red Tread
Zerk grease fitting in hubOptions:
Other colors are available
Additional sizes
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex 420PA64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 415PA64
Product Name PA SERIES: Polyurethane Mold on Aluminum Wheels
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1965122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Hard Rubber Wheel - W-2.5-HR-4000 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 140 lbs (63.49 kg)
Wheel Diameter 2.5 inch (63.5 mm)
View Details
POM Bearing Roller - BU Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type V-grooved; Plastic
Specialty Applications Food Service
Maximum Load 44.1 to 99.22 lbs (20 to 45 kg)
View Details