PJ Company LP SERIES: Low Profile Rubber Wheels 620LP6C

Description
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings
Description
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings

Suppliers

Company
Product
Description
Supplier Links
LP SERIES: Low Profile Rubber Wheels - 620LP6C - PJ Company
Compton, CA, USA
LP SERIES: Low Profile Rubber Wheels
620LP6C
LP SERIES: Low Profile Rubber Wheels 620LP6C
CAPACITY: 600 - 700 LBS. LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity. Characteristics: Temperature rage -40 to +160 degrees F Durometer 65 (+/-5) Shore A Zerk grease fitting in hub Options: For plastic thrust washers use "TW" suffix; ex. 620LP64TW Metal retaining washers, metal thrust washers, or metal bearings

CAPACITY: 600 - 700 LBS.
LP Wheels have a thin rubber tread vulcanized to a semi-steel for greater capacity while retaining the ease of rollability. Low Profile wheels offer the advantages of floor protection and noise reduction, yet increased load capacity.
Characteristics:
Temperature rage -40 to +160 degrees F
Durometer 65 (+/-5) Shore A
Zerk grease fitting in hub
Options:
For plastic thrust washers use "TW" suffix; ex. 620LP64TW
Metal retaining washers, metal thrust washers, or metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 620LP6C
Product Name LP SERIES: Low Profile Rubber Wheels
Maximum Load 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3379781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Pneumatic Wheel - P-W9-CH-B-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 9 inch (229 mm)
View Details
POM Bearing Roller - BU Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type V-grooved; Plastic
Specialty Applications Food Service
Maximum Load 44.1 to 99.22 lbs (20 to 45 kg)
View Details