PJ Company RT SERIES: Rubber Tired Wheels Wheels 615RT7K

Description
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes
Description
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes

Suppliers

Company
Product
Description
Supplier Links
RT SERIES: Rubber Tired Wheels Wheels - 615RT7K - PJ Company
Compton, CA, USA
RT SERIES: Rubber Tired Wheels Wheels
615RT7K
RT SERIES: Rubber Tired Wheels Wheels 615RT7K
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes

CAPACITY: 100 - 200 LBS.
Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required.
Characteristics:
Temperature range -20 to +160 degrees F
Light weight
Zinc plated hubOptions:
Other sizes

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 615RT7K
Product Name RT SERIES: Rubber Tired Wheels Wheels
Maximum Load 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 400097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
DF SERIES: Drop Forged Wheels - 520DF64 - PJ Company
Specs
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 375 lbs (170 kg)
View Details