PJ Company RT SERIES: Rubber Tired Wheels Wheels 615RT7J

Description
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes
Description
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes

Suppliers

Company
Product
Description
Supplier Links
RT SERIES: Rubber Tired Wheels Wheels - 615RT7J - PJ Company
Compton, CA, USA
RT SERIES: Rubber Tired Wheels Wheels
615RT7J
RT SERIES: Rubber Tired Wheels Wheels 615RT7J
CAPACITY: 100 - 200 LBS. Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required. Characteristics: Temperature range -20 to +160 degrees F Light weight Zinc plated hubOptions: Other sizes

CAPACITY: 100 - 200 LBS.
Economically priced, these wheels have a solid rubber tread positioned on a pressed steel hub. Use for light duty applications where good mobility and quiet movement are required.
Characteristics:
Temperature range -20 to +160 degrees F
Light weight
Zinc plated hubOptions:
Other sizes

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 615RT7J
Product Name RT SERIES: Rubber Tired Wheels Wheels
Maximum Load 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 858736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWR400-8 25/85 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.94 inch (100 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 829FN7J4 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 8.8 inch (224 mm)
View Details