PJ Company SS SERIES: Semi Steel Wheels 525SS63

Description
CAPACITY: 300 - 4000 LBS. The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required. Characteristics: Temperature range -45 to +800 degrees F Machined face Silver painted finish Spoked hub Zerk grease fitting in hub for 3 1/4" diameter and above Options: Tapered roller bearing Most sizes can be supplied with keyway Other sizes, hub lengths, bores, and bearings are available For plastic thrust washers use suffix "TW"; ex. 420SS64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 300 - 4000 LBS. The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required. Characteristics: Temperature range -45 to +800 degrees F Machined face Silver painted finish Spoked hub Zerk grease fitting in hub for 3 1/4" diameter and above Options: Tapered roller bearing Most sizes can be supplied with keyway Other sizes, hub lengths, bores, and bearings are available For plastic thrust washers use suffix "TW"; ex. 420SS64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
SS SERIES: Semi Steel Wheels - 525SS63 - PJ Company
Compton, CA, USA
SS SERIES: Semi Steel Wheels
525SS63
SS SERIES: Semi Steel Wheels 525SS63
CAPACITY: 300 - 4000 LBS. The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required. Characteristics: Temperature range -45 to +800 degrees F Machined face Silver painted finish Spoked hub Zerk grease fitting in hub for 3 1/4" diameter and above Options: Tapered roller bearing Most sizes can be supplied with keyway Other sizes, hub lengths, bores, and bearings are available For plastic thrust washers use suffix "TW"; ex. 420SS64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 300 - 4000 LBS.
The SS wheel is constructed of cast iron for high capacity and will sustain sharp impacts while under full load. The smooth face allows easy rolling and long life on concrete. These wheels should not be used where noise reduction or floor protection is required.
Characteristics:
Temperature range -45 to +800 degrees F
Machined face
Silver painted finish
Spoked hub
Zerk grease fitting in hub for 3 1/4" diameter and above Options:
Tapered roller bearing
Most sizes can be supplied with keyway
Other sizes, hub lengths, bores, and bearings are available
For plastic thrust washers use suffix "TW"; ex. 420SS64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 525SS63
Product Name SS SERIES: Semi Steel Wheels
Wheel Type Metal
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 2479363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
HS SERIES: Heavy Duty Semi Steel Wheels - 420HS60 - PJ Company
Specs
Wheel Type Metal
Maximum Load 850 lbs (385 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details