PJ Company SP SERIES: Solid Polyurethane Wheels 520SP60

Description
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors
Description
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors

Suppliers

Company
Product
Description
Supplier Links
SP SERIES: Solid Polyurethane Wheels - 520SP60 - PJ Company
Compton, CA, USA
SP SERIES: Solid Polyurethane Wheels
520SP60
SP SERIES: Solid Polyurethane Wheels 520SP60
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors

CAPACITY: 600 - 1200 LBS.
SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 55 Shore D
One piece type roller bearing
Color is blueOptions:
For plastic thrust washers use suffix "TW"; ex. 420SP64TW
Other colors

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 520SP60
Product Name SP SERIES: Solid Polyurethane Wheels
Wheel Type Plastic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4462070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.72 inch (120 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Omega Urethane Wheels - UO Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly; Omega
Maximum Load 1000 to 2000 lbs (454 to 907 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
View Details