PJ Company HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels 514HRTGG

Description
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane
Description
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane

Suppliers

Company
Product
Description
Supplier Links
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels - 514HRTGG - PJ Company
Compton, CA, USA
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels
514HRTGG
HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels 514HRTGG
CAPACITY: 235 - 300 LBS. Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection. Characteristics: Temperature range -40 to +160 degrees F Grey tread Metal thread guards Durometer Soft Rubber 75 (+/-5) Shore A Hard Rubber 95 (+/-5) Shore A Options: Black Tread Polyurethane

CAPACITY: 235 - 300 LBS.
Hard or Soft rubber tread held in place by riveted steel discs. Discs grip the tread forming a strong hub to withstand impacts. Hard tread resists corrosion, oils and grease while having maximum mobility. Soft tread provides cushioned roll, quiet movement, and floor protection.
Characteristics:
Temperature range -40 to +160 degrees F
Grey tread
Metal thread guards
Durometer
Soft Rubber 75 (+/-5) Shore A
Hard Rubber 95 (+/-5) Shore A
Options:
Black Tread
Polyurethane

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 514HRTGG
Product Name HRT/SRT SERIES: Hard/Soft Rubber Mold on Steel Disc Wheels
Wheel Type Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 400081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 308PPGA - PJ Company
Specs
Wheel Type Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 325 lbs (147 kg)
View Details