PJ Company SH SERIES: Shafts for Nose Roller Wheels 445SH

Description
CAPACITY: 40000 - 40000 LBS. Characteristics: Carbon steel axle with zerk fittingOptions: Other sizes available
Description
CAPACITY: 40000 - 40000 LBS. Characteristics: Carbon steel axle with zerk fittingOptions: Other sizes available

Suppliers

Company
Product
Description
Supplier Links
SH SERIES: Shafts for Nose Roller Wheels - 445SH - PJ Company
Compton, CA, USA
SH SERIES: Shafts for Nose Roller Wheels
445SH
SH SERIES: Shafts for Nose Roller Wheels 445SH
CAPACITY: 40000 - 40000 LBS. Characteristics: Carbon steel axle with zerk fittingOptions: Other sizes available

CAPACITY: 40000 - 40000 LBS.
Characteristics:
Carbon steel axle with zerk fittingOptions:
Other sizes available

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 445SH
Product Name SH SERIES: Shafts for Nose Roller Wheels
Maximum Load 40000 lbs (18141 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 8371230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Polyurethane on Aluminum Wheel - W-4-PAL-6600-C - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 831FN7J4 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 290 lbs (132 kg)
Wheel Diameter 8.8 inch (224 mm)
View Details