Caster Warehouse Inc. Polyurethane on Aluminum Wheel W-4-PAL-6600-C

Description
Precision molded high quality polyurethane chemically bonded to aluminum
Description
Precision molded high quality polyurethane chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Aluminum Wheel - W-4-PAL-6600-C - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Aluminum Wheel
W-4-PAL-6600-C
Polyurethane on Aluminum Wheel W-4-PAL-6600-C
Precision molded high quality polyurethane chemically bonded to aluminum

Precision molded high quality polyurethane chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-PAL-6600-C
Product Name Polyurethane on Aluminum Wheel
Wheel Type Poly/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 3337866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
8
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.99 inch (203 mm)
View Details