PJ Company PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels 420PP6C

Description
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub
Description
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

Suppliers

Company
Product
Description
Supplier Links
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 420PP6C - PJ Company
Compton, CA, USA
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels
420PP6C
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels 420PP6C
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

CAPACITY: 250 - 1200 LBS.
PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present.
Characteristics:
Temperature range -45 to +180 degrees F
Durometer 75 (+/-5) Shore D
Zerk grease fitting for 2" tread/5 " diameter and above
Ribbed hub for 2" tread/5 " diameter and above Options:
PP - Red Tread/Grey Hub
PPB- Black Tread/Grey Hub
PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub
PPO- Orange Tread/Black Hub
PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 420PP6C
Product Name PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels
Wheel Type Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2479335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
R-3320 Single Flanged Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 12000 lbs (5442 kg)
Wheel Diameter 9 inch (229 mm)
View Details
SR SERIES: Soft Rubber Wheels - 514SR20M - PJ Company
Specs
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.25 inch (31.75 mm)
View Details