PJ Company PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels 415PS64

Description
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel
Description
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel

Suppliers

Company
Product
Description
Supplier Links
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels - 415PS64 - PJ Company
Compton, CA, USA
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels
415PS64
PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels 415PS64
CAPACITY: 550 - 4800 LBS. PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-5) Shore A Red tread with silver color hub Zerk grease fitting in hub for 4" diameter and aboveOptions: Other colors Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420PS64TW Metal retaining washer, metal thrust washer, metal bearing Crown shaped wheel

CAPACITY: 550 - 4800 LBS.
PS wheels have a polyurethane tread chemically bonded to a semi-steel core. Poly on steel wheels are high capacity that allow maximum non-marking floor protection while cushioning the load. They are resistant to most chemicals and can be used on hard floors and carpet.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 95 (+/-5) Shore A
Red tread with silver color hub
Zerk grease fitting in hub for 4" diameter and aboveOptions:
Other colors
Additional sizes
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex. 420PS64TW
Metal retaining washer, metal thrust washer, metal bearing
Crown shaped wheel

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 415PS64
Product Name PS SERIES: Polyurethane Mold on Semi Steel Hub Wheels
Wheel Type Metal; Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Standard Crane Wheel - WC-212 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 21 inch (533 mm)
Wheel Width 4 inch (102 mm)
View Details
VS, VF SERIES: V-Groove Semi Steel Wheels - 830VS80 - PJ Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
View Details