PJ Company PH, PT SERIES: Phenolic Wheels 415PH64

Description
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above
Description
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above

Suppliers

Company
Product
Description
Supplier Links
PH, PT SERIES: Phenolic Wheels - 415PH64 - PJ Company
Compton, CA, USA
PH, PT SERIES: Phenolic Wheels
415PH64
PH, PT SERIES: Phenolic Wheels 415PH64
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above

CAPACITY: 500 - 8000 LBS.
The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies.
Characteristics:
Temperature range -45 to +250 degrees F
Durometer 100 Shore DOptions:
For high temperature applications use PT instead of PH and specify all metal parts
For high impact use PL instead of PH
For plastic thrust washers use TW suffix; ex. 420PH64TW
Zerk grease fitting in hub on 5" diameter and above

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 415PH64
Product Name PH, PT SERIES: Phenolic Wheels
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
VS, VF SERIES: V-Groove Semi Steel Wheels - 1030VS86 - PJ Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
View Details