PJ Company PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels 414PPBGAA

Description
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub
Description
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

Suppliers

Company
Product
Description
Supplier Links
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 414PPBGAA - PJ Company
Compton, CA, USA
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels
414PPBGAA
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels 414PPBGAA
CAPACITY: 250 - 1200 LBS. PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present. Characteristics: Temperature range -45 to +180 degrees F Durometer 75 (+/-5) Shore D Zerk grease fitting for 2" tread/5 " diameter and above Ribbed hub for 2" tread/5 " diameter and above Options: PP - Red Tread/Grey Hub PPB- Black Tread/Grey Hub PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub PPO- Orange Tread/Black Hub PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

CAPACITY: 250 - 1200 LBS.
PP wheels are a light wheel that has a polyurethane tread bonded to a polypropylene core. The wheel has excellent wear capabilities and is highly resistant to corrosion. This wheel is an excellent choice where moisture and chemicals are present.
Characteristics:
Temperature range -45 to +180 degrees F
Durometer 75 (+/-5) Shore D
Zerk grease fitting for 2" tread/5 " diameter and above
Ribbed hub for 2" tread/5 " diameter and above Options:
PP - Red Tread/Grey Hub
PPB- Black Tread/Grey Hub
PPH - 1 1/4" Tread Width- Grey Tread/Grey Hub
PPO- Orange Tread/Black Hub
PPR- For 1 3/8" Tread Width- Red Tread /Back Hub; For 2" Tread Width- Red Tread/Grey Hub

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 414PPBGAA
Product Name PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels
Wheel Type Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2785927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
SI SERIES: Sintered Iron Wheels - 210SIA0 - PJ Company
Specs
Wheel Type Metal
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 6 inch (152 mm)
View Details