PJ Company HR SERIES: Hard Rubber Wheels 414HR50

Description
CAPACITY: 185 - 600 LBS. HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required. Characteristics: Temperature range -40 to +160 degrees F Durometer 80 (+/-5) Shore A Options: Thread Guards (add suffix TG) Wheel Seals (add suffix WS)
Description
CAPACITY: 185 - 600 LBS. HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required. Characteristics: Temperature range -40 to +160 degrees F Durometer 80 (+/-5) Shore A Options: Thread Guards (add suffix TG) Wheel Seals (add suffix WS)

Suppliers

Company
Product
Description
Supplier Links
HR SERIES: Hard Rubber Wheels - 414HR50 - PJ Company
Compton, CA, USA
HR SERIES: Hard Rubber Wheels
414HR50
HR SERIES: Hard Rubber Wheels 414HR50
CAPACITY: 185 - 600 LBS. HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required. Characteristics: Temperature range -40 to +160 degrees F Durometer 80 (+/-5) Shore A Options: Thread Guards (add suffix TG) Wheel Seals (add suffix WS)

CAPACITY: 185 - 600 LBS.
HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required.
Characteristics:
Temperature range -40 to +160 degrees F
Durometer 80 (+/-5) Shore A
Options:
Thread Guards (add suffix TG)
Wheel Seals (add suffix WS)

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 414HR50
Product Name HR SERIES: Hard Rubber Wheels
Maximum Load 275 lbs (125 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 760956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.65 inch (42 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
View Details