PJ Company SI SERIES: Sintered Iron Wheels 314SI10

Description
CAPACITY: 60 - 250 LBS. The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage. Characteristics: Temperature range -45 to +500 degrees F Painted finish Spoked hub designOptions:
Description
CAPACITY: 60 - 250 LBS. The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage. Characteristics: Temperature range -45 to +500 degrees F Painted finish Spoked hub designOptions:

Suppliers

Company
Product
Description
Supplier Links
SI SERIES: Sintered Iron Wheels - 314SI10 - PJ Company
Compton, CA, USA
SI SERIES: Sintered Iron Wheels
314SI10
SI SERIES: Sintered Iron Wheels 314SI10
CAPACITY: 60 - 250 LBS. The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage. Characteristics: Temperature range -45 to +500 degrees F Painted finish Spoked hub designOptions:

CAPACITY: 60 - 250 LBS.
The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage.
Characteristics:
Temperature range -45 to +500 degrees F
Painted finish
Spoked hub designOptions:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 314SI10
Product Name SI SERIES: Sintered Iron Wheels
Wheel Type Metal
Maximum Load 275 lbs (125 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4203405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
PA SERIES: Polyurethane Mold on Aluminum Wheels - 820PA60 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
View Details