PJ Company PA SERIES: Polyurethane Mold on Aluminum Wheels 820PA60

Description
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
PA SERIES: Polyurethane Mold on Aluminum Wheels - 820PA60 - PJ Company
Compton, CA, USA
PA SERIES: Polyurethane Mold on Aluminum Wheels
820PA60
PA SERIES: Polyurethane Mold on Aluminum Wheels 820PA60
CAPACITY: 600 - 1500 LBS. PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet. Characteristics: Temperature range -40 to +200 degrees F Durometer 95 (+/-) Shore A Standard color- Red Tread Zerk grease fitting in hubOptions: Other colors are available Additional sizes Tapered roller bearings For plastic thrust washers use suffix "TW"; ex 420PA64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 600 - 1500 LBS.
PA wheels have a polyurethane tread chemically bonded to an aluminum core. These light weight wheels have high capacities while providing floor protection. They are resistant to most checmicals and can be used on hard floors or carpet.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 95 (+/-) Shore A
Standard color- Red Tread
Zerk grease fitting in hubOptions:
Other colors are available
Additional sizes
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex 420PA64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 820PA60
Product Name PA SERIES: Polyurethane Mold on Aluminum Wheels
Wheel Type Plastic
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 4203405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 829FN7L4 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 8.8 inch (224 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR330 25/63 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 662 lbs (300 kg)
Wheel Diameter 12.99 inch (330 mm)
View Details