PJ Company SI SERIES: Sintered Iron Wheels 2558SIB0

Description
CAPACITY: 60 - 250 LBS. The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage. Characteristics: Temperature range -45 to +500 degrees F Painted finish Spoked hub designOptions:
Description
CAPACITY: 60 - 250 LBS. The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage. Characteristics: Temperature range -45 to +500 degrees F Painted finish Spoked hub designOptions:

Suppliers

Company
Product
Description
Supplier Links
SI SERIES: Sintered Iron Wheels - 2558SIB0 - PJ Company
Compton, CA, USA
SI SERIES: Sintered Iron Wheels
2558SIB0
SI SERIES: Sintered Iron Wheels 2558SIB0
CAPACITY: 60 - 250 LBS. The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage. Characteristics: Temperature range -45 to +500 degrees F Painted finish Spoked hub designOptions:

CAPACITY: 60 - 250 LBS.
The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage.
Characteristics:
Temperature range -45 to +500 degrees F
Painted finish
Spoked hub designOptions:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 2558SIB0
Product Name SI SERIES: Sintered Iron Wheels
Wheel Type Metal
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
SR SERIES: Soft Rubber Wheels - 314SR50 - PJ Company
Specs
Maximum Load 175 lbs (79.37 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
View Details