PJ Company PH, PT SERIES: Phenolic Wheels 1236PH98

Description
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above
Description
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above

Suppliers

Company
Product
Description
Supplier Links
PH, PT SERIES: Phenolic Wheels - 1236PH98 - PJ Company
Compton, CA, USA
PH, PT SERIES: Phenolic Wheels
1236PH98
PH, PT SERIES: Phenolic Wheels 1236PH98
CAPACITY: 500 - 8000 LBS. The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies. Characteristics: Temperature range -45 to +250 degrees F Durometer 100 Shore DOptions: For high temperature applications use PT instead of PH and specify all metal parts For high impact use PL instead of PH For plastic thrust washers use TW suffix; ex. 420PH64TW Zerk grease fitting in hub on 5" diameter and above

CAPACITY: 500 - 8000 LBS.
The PH wheels are molded with macerated canvas impreganted with high quality phenolic resin under high pressure and temperature. Phenolic wheels are high capacity, non-marking, non-conductive wheels that offer floor protection. Excellent wheel for bakery carts, over applications, and production dollies.
Characteristics:
Temperature range -45 to +250 degrees F
Durometer 100 Shore DOptions:
For high temperature applications use PT instead of PH and specify all metal parts
For high impact use PL instead of PH
For plastic thrust washers use TW suffix; ex. 420PH64TW
Zerk grease fitting in hub on 5" diameter and above

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 1236PH98
Product Name PH, PT SERIES: Phenolic Wheels
Wheel Type Phenolic
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 3013784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - PBW400 25.4/66 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 772 lbs (350 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 420PP6C - PJ Company
Specs
Wheel Type Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 4 inch (102 mm)
View Details