PJ Company RS SERIES: Rubber Mold on Semi Steel Hub Wheels 1230RS86

Description
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings
Description
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings

Suppliers

Company
Product
Description
Supplier Links
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 1230RS86 - PJ Company
Compton, CA, USA
RS SERIES: Rubber Mold on Semi Steel Hub Wheels
1230RS86
RS SERIES: Rubber Mold on Semi Steel Hub Wheels 1230RS86
CAPACITY: 250 - 1400 LBS. RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength. Characteristics: Temperature range -45 to +160 degrees F Durometer 70 (+/- 5) Shore A Spoked hub design Zerk grease fitting in hub for 5" diameter and aboveOptions: Tapered roller bearings For plastic thrust washers use suffix "TW"; ex. 420RS64TW Metal retaining washers, metal thrust washers, metal bearings

CAPACITY: 250 - 1400 LBS.
RS wheels have rubber tread vulcanized to a semi-steel hub. Cushion tread absorbs shock and facilitates quiet operation while semi-steel hub adds strength.
Characteristics:
Temperature range -45 to +160 degrees F
Durometer 70 (+/- 5) Shore A
Spoked hub design
Zerk grease fitting in hub for 5" diameter and aboveOptions:
Tapered roller bearings
For plastic thrust washers use suffix "TW"; ex. 420RS64TW
Metal retaining washers, metal thrust washers, metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 1230RS86
Product Name RS SERIES: Rubber Mold on Semi Steel Hub Wheels
Wheel Type Metal
Maximum Load 1140 lbs (517 kg)
Wheel Diameter 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 858742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
DF SERIES: Drop Forged Wheels - 826DF80 - PJ Company
Specs
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
View Details
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details