PJ Company DF SERIES: Drop Forged Wheels 1030DF86

Description
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease
Description
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease

Suppliers

Company
Product
Description
Supplier Links
DF SERIES: Drop Forged Wheels - 1030DF86 - PJ Company
Compton, CA, USA
DF SERIES: Drop Forged Wheels
1030DF86
DF SERIES: Drop Forged Wheels 1030DF86
CAPACITY: 1400 - 20000 LBS. DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application. Characteristics: Forged Steel SAE 1025, 75000 psi minimum tensile strength Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease Aluminum enamel finish Options: Tapered roller bearings Additional sizes Grease fittings in the wheel hub Metal washers High temperature grease

CAPACITY: 1400 - 20000 LBS.
DF wheels are used for the heaviest loads. The wheel have is machined flat, which assures smooth and easy rolling. Although not recommended where noise or floor protection is a concern, this wheel is highly resitant to impact under full loads. Drop Forged are best used in very abusive conditions; for long wear life on concrete; or in any high heat application.
Characteristics:
Forged Steel SAE 1025, 75000 psi minimum tensile strength
Temperature range -45 to 800 degrees F, for high temperature specify metal washers and high temperature grease
Aluminum enamel finish Options:
Tapered roller bearings
Additional sizes
Grease fittings in the wheel hub
Metal washers
High temperature grease

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 1030DF86
Product Name DF SERIES: Drop Forged Wheels
Maximum Load 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 4600159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWR250-4 20/63 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 8.66 inch (220 mm)
View Details
HR SERIES: Hard Rubber Wheels - 820HR60 - PJ Company
Specs
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
View Details