PJ Company BW SERIES: Bogey Wheels 0808BW

Description
CAPACITY: 40000 - 40000 LBS. BW wheels are used as ground rollers on Roll-off containers in the rubbish industry Characteristics: Schedule 40 steel pipe 1/4" steel end plates All welded contructionOptions: Other sizes available 10" X 4" rubber mold on steel wheel for preventing road damage and noise
Description
CAPACITY: 40000 - 40000 LBS. BW wheels are used as ground rollers on Roll-off containers in the rubbish industry Characteristics: Schedule 40 steel pipe 1/4" steel end plates All welded contructionOptions: Other sizes available 10" X 4" rubber mold on steel wheel for preventing road damage and noise

Suppliers

Company
Product
Description
Supplier Links
BW SERIES: Bogey Wheels - 0808BW - PJ Company
Compton, CA, USA
BW SERIES: Bogey Wheels
0808BW
BW SERIES: Bogey Wheels 0808BW
CAPACITY: 40000 - 40000 LBS. BW wheels are used as ground rollers on Roll-off containers in the rubbish industry Characteristics: Schedule 40 steel pipe 1/4" steel end plates All welded contructionOptions: Other sizes available 10" X 4" rubber mold on steel wheel for preventing road damage and noise

CAPACITY: 40000 - 40000 LBS.
BW wheels are used as ground rollers on Roll-off containers in the rubbish industry
Characteristics:
Schedule 40 steel pipe
1/4" steel end plates
All welded contructionOptions:
Other sizes available
10" X 4" rubber mold on steel wheel for preventing road damage and noise

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 0808BW
Product Name BW SERIES: Bogey Wheels
Maximum Load 40000 lbs (18141 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 3.74 inch (95 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Standard Crane Wheel - WCL-153 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 15 inch (381 mm)
Wheel Width 3 inch (76.2 mm)
View Details
BW SERIES: Bogey Wheels - 1080BW - PJ Company
Specs
Maximum Load 40000 lbs (18141 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 8 inch (203 mm)
View Details