PI (Physik Instrumente) L.P. Compact Piezo Tip/Tilt Platform S-335

Description
Miniature Design Optical Beam Deflection to 70mrad (4°) For Mirrors up to 25.4mm (1") Diameter Frictionless, High-Precision Flexure Guiding System Parallel Kinematics for Enhanced Dynamics and Better Multi-Axis Accuracy Factory Installed Mirror Optional
Request a Quote
Description
Miniature Design Optical Beam Deflection to 70mrad (4°) For Mirrors up to 25.4mm (1") Diameter Frictionless, High-Precision Flexure Guiding System Parallel Kinematics for Enhanced Dynamics and Better Multi-Axis Accuracy Factory Installed Mirror Optional
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-335 is a piezo tip/tilt platform for precision beam steering with up to 35 mrad deflection per axis. It uses a parallel-kinematic design with flexure guides for zero-play motion and a common pivot point. Integrated strain gauge sensors enable 1 µrad system resolution and 1 µrad repeatability. PICMA® piezo actuators ensure long-term reliability with proven 100 billion cycle lifetimes. Variants include models without a mirror, with a 12.5 mm mirror, or with a 25.4 mm mirror. Resonant frequencies range from 0.7 kHz with a 1-inch mirror to 2 kHz unloaded. The titanium body and aluminum housing operate from -20 to 80 °C, with a 37-pole D-sub connector and 2 m cable. All variants share identical core performance specs including 0.05% linearity and 6.2 µF capacitance per axis.

Datasheet Summary
Powered by GS/AI

The S-335 is a piezo tip/tilt platform for precision beam steering with up to 35 mrad deflection per axis. It uses a parallel-kinematic design with flexure guides for zero-play motion and a common pivot point. Integrated strain gauge sensors enable 1 µrad system resolution and 1 µrad repeatability. PICMA® piezo actuators ensure long-term reliability with proven 100 billion cycle lifetimes. Variants include models without a mirror, with a 12.5 mm mirror, or with a 25.4 mm mirror. Resonant frequencies range from 0.7 kHz with a 1-inch mirror to 2 kHz unloaded. The titanium body and aluminum housing operate from -20 to 80 °C, with a 37-pole D-sub connector and 2 m cable. All variants share identical core performance specs including 0.05% linearity and 6.2 µF capacitance per axis.

Suppliers

Company
Product
Description
Supplier Links
Compact Piezo Tip/Tilt Platform - S-335 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact Piezo Tip/Tilt Platform
S-335
Compact Piezo Tip/Tilt Platform S-335
Miniature Design Optical Beam Deflection to 70mrad (4°) For Mirrors up to 25.4mm (1") Diameter Frictionless, High-Precision Flexure Guiding System Parallel Kinematics for Enhanced Dynamics and Better Multi-Axis Accuracy Factory Installed Mirror Optional
  • Miniature Design
  • Optical Beam Deflection to 70mrad (4°)
  • For Mirrors up to 25.4mm (1") Diameter
  • Frictionless, High-Precision Flexure Guiding System
  • Parallel Kinematics for Enhanced Dynamics and Better Multi-Axis Accuracy
  • Factory Installed Mirror Optional
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Multi-axis Positioning Systems
Product Number S-335
Product Name Compact Piezo Tip/Tilt Platform
Axis Configuration Tip/Tilt Axes
Unlock Full Specs
to access all available technical data

Similar Products

Linear Positioning Stage - Q-521 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.4724 to 1.26 inch (12 to 32 mm)
Y-Axis Travel 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Fast 6-Axis Hexapod - H-900KSCO H-900KSCO - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 5.91 inch (150 mm)
Y-Axis Travel 5.91 inch (150 mm)
View Details
Low-Profile XY Stage with Ultrasonic Linear Motors - U-751 / M-686 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
Miniature Stage, XY Combination, Ultrasonic Piezo Motor - U-521 / M-663 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.7480 inch (19 mm)
Rated Speed 15.75 in/sec (24 m/min)
View Details