PI (Physik Instrumente) L.P. Motion Controller for High Power Requirement G-901

Description
ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO) Directly compatible with positioners from PI For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors Output power per axis to 1500 W Many options for trajectory planning Upgradable to up to 8 axes in an ACS EtherCAT network Overview The G-901 motion controllers offer a fully integrated electronics solution with controller and driver in an industry-compatible 19" housing. The G-901 motion controller features the state-of-the-art ACS SPiiPlusEC motion controller and EtherCAT master. Integrated drivers for 2, 3, or 4 axes. Upgradable via EtherCAT to up to 8 synchronized axes (additional driver modules necessary). EtherCAT cycle and generation rate of the motion profile 2 kHz. Ethernet velocity of up to 1 GbE. Servo algorithms for advanced gantry and dual-loop control. STO safety function for safely switching off the power supply for the axes. I/O lines The digital inputs and outputs can be flexibly configured. For the evaluation of reference switches, digital inputs can alternatively be led to the motor connectors. Depending on the application, the inputs for the limit and reference switches can be configured for 5 V or 24 V and also as PNP or NPN inputs. Position synchronous trigger signals with up to 10 Mhz output frequency enable a precise process control at high travel velocities (position event generator – PEG). Configuration If the types of positioner are specified when ordering, all connectors of the G-901 are suitably preconfigured at delivery. The default factory configuration, without positioner-specific adjustments, is detailed in the specifications. For subsequent adjustments, please contact our service department. Encoder Supports incremental encoders (sine/cosine or RS-422) and absolute encoders (EnDat 2.2 & 2.1, Smart-Abs, Panasonic, BiSS-A/B/C (SSI)). Depending on the application, the encoders can be led to different interfaces. Communication, software support The motion controller works as master in an internal EtherCAT network. The open network architecture also enables the integration of components from other manufacturers. For communication with a PC, the motion controller is equipped with an Ethernet TCP/IP and a RS-232 interface. ACS SPiiPlus MMI Application Studio, a modern user software with tools for control tuning and visualizing is included in the scope of delivery. Programming libraries are available for C/C++, COM, .NET, and MATLAB.
Request a Quote Datasheet
Description
ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO) Directly compatible with positioners from PI For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors Output power per axis to 1500 W Many options for trajectory planning Upgradable to up to 8 axes in an ACS EtherCAT network Overview The G-901 motion controllers offer a fully integrated electronics solution with controller and driver in an industry-compatible 19" housing. The G-901 motion controller features the state-of-the-art ACS SPiiPlusEC motion controller and EtherCAT master. Integrated drivers for 2, 3, or 4 axes. Upgradable via EtherCAT to up to 8 synchronized axes (additional driver modules necessary). EtherCAT cycle and generation rate of the motion profile 2 kHz. Ethernet velocity of up to 1 GbE. Servo algorithms for advanced gantry and dual-loop control. STO safety function for safely switching off the power supply for the axes. I/O lines The digital inputs and outputs can be flexibly configured. For the evaluation of reference switches, digital inputs can alternatively be led to the motor connectors. Depending on the application, the inputs for the limit and reference switches can be configured for 5 V or 24 V and also as PNP or NPN inputs. Position synchronous trigger signals with up to 10 Mhz output frequency enable a precise process control at high travel velocities (position event generator – PEG). Configuration If the types of positioner are specified when ordering, all connectors of the G-901 are suitably preconfigured at delivery. The default factory configuration, without positioner-specific adjustments, is detailed in the specifications. For subsequent adjustments, please contact our service department. Encoder Supports incremental encoders (sine/cosine or RS-422) and absolute encoders (EnDat 2.2 & 2.1, Smart-Abs, Panasonic, BiSS-A/B/C (SSI)). Depending on the application, the encoders can be led to different interfaces. Communication, software support The motion controller works as master in an internal EtherCAT network. The open network architecture also enables the integration of components from other manufacturers. For communication with a PC, the motion controller is equipped with an Ethernet TCP/IP and a RS-232 interface. ACS SPiiPlus MMI Application Studio, a modern user software with tools for control tuning and visualizing is included in the scope of delivery. Programming libraries are available for C/C++, COM, .NET, and MATLAB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Controller for High Power Requirement - G-901 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Motion Controller for High Power Requirement
G-901
Motion Controller for High Power Requirement G-901
ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO) Directly compatible with positioners from PI For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors Output power per axis to 1500 W Many options for trajectory planning Upgradable to up to 8 axes in an ACS EtherCAT network Overview The G-901 motion controllers offer a fully integrated electronics solution with controller and driver in an industry-compatible 19" housing. The G-901 motion controller features the state-of-the-art ACS SPiiPlusEC motion controller and EtherCAT master. Integrated drivers for 2, 3, or 4 axes. Upgradable via EtherCAT to up to 8 synchronized axes (additional driver modules necessary). EtherCAT cycle and generation rate of the motion profile 2 kHz. Ethernet velocity of up to 1 GbE. Servo algorithms for advanced gantry and dual-loop control. STO safety function for safely switching off the power supply for the axes. I/O lines The digital inputs and outputs can be flexibly configured. For the evaluation of reference switches, digital inputs can alternatively be led to the motor connectors. Depending on the application, the inputs for the limit and reference switches can be configured for 5 V or 24 V and also as PNP or NPN inputs. Position synchronous trigger signals with up to 10 Mhz output frequency enable a precise process control at high travel velocities (position event generator – PEG). Configuration If the types of positioner are specified when ordering, all connectors of the G-901 are suitably preconfigured at delivery. The default factory configuration, without positioner-specific adjustments, is detailed in the specifications. For subsequent adjustments, please contact our service department. Encoder Supports incremental encoders (sine/cosine or RS-422) and absolute encoders (EnDat 2.2 & 2.1, Smart-Abs, Panasonic, BiSS-A/B/C (SSI)). Depending on the application, the encoders can be led to different interfaces. Communication, software support The motion controller works as master in an internal EtherCAT network. The open network architecture also enables the integration of components from other manufacturers. For communication with a PC, the motion controller is equipped with an Ethernet TCP/IP and a RS-232 interface. ACS SPiiPlus MMI Application Studio, a modern user software with tools for control tuning and visualizing is included in the scope of delivery. Programming libraries are available for C/C++, COM, .NET, and MATLAB.
  • ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO)
  • Directly compatible with positioners from PI
  • For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors
  • Output power per axis to 1500 W
  • Many options for trajectory planning
  • Upgradable to up to 8 axes in an ACS EtherCAT network

Overview

The G-901 motion controllers offer a fully integrated electronics solution with controller and driver in an industry-compatible 19" housing. The G-901 motion controller features the state-of-the-art ACS SPiiPlusEC motion controller and EtherCAT master. Integrated drivers for 2, 3, or 4 axes. Upgradable via EtherCAT to up to 8 synchronized axes (additional driver modules necessary). EtherCAT cycle and generation rate of the motion profile 2 kHz. Ethernet velocity of up to 1 GbE. Servo algorithms for advanced gantry and dual-loop control. STO safety function for safely switching off the power supply for the axes.

I/O lines

The digital inputs and outputs can be flexibly configured. For the evaluation of reference switches, digital inputs can alternatively be led to the motor connectors. Depending on the application, the inputs for the limit and reference switches can be configured for 5 V or 24 V and also as PNP or NPN inputs. Position synchronous trigger signals with up to 10 Mhz output frequency enable a precise process control at high travel velocities (position event generator – PEG).

Configuration

If the types of positioner are specified when ordering, all connectors of the G-901 are suitably preconfigured at delivery. The default factory configuration, without positioner-specific adjustments, is detailed in the specifications. For subsequent adjustments, please contact our service department.

Encoder

Supports incremental encoders (sine/cosine or RS-422) and absolute encoders (EnDat 2.2 & 2.1, Smart-Abs, Panasonic, BiSS-A/B/C (SSI)). Depending on the application, the encoders can be led to different interfaces.

Communication, software support

The motion controller works as master in an internal EtherCAT network. The open network architecture also enables the integration of components from other manufacturers. For communication with a PC, the motion controller is equipped with an Ethernet TCP/IP and a RS-232 interface. ACS SPiiPlus MMI Application Studio, a modern user software with tools for control tuning and visualizing is included in the scope of delivery. Programming libraries are available for C/C++, COM, .NET, and MATLAB.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Motion Controllers
Product Number G-901
Product Name Motion Controller for High Power Requirement
Axes 2.0 to 4.0
Motor / System DC Brushed; DC Brushless; AC Servo; Voice Coil
Setup Wireless
Operating Mode Slave
Servo Feedback Incremental Encoder (optional feature); Absolute Encoder (optional feature); Sine / Cosine (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIMag™ Motion Controller - C-413 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Setup Computer
Servo Feedback Other; Encoder
Configuration Stand Alone
View Details
PILine® Motion Controller - C-867 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Computer
Servo Feedback Incremental Encoder
View Details
Modular Piezo Controller - E-500 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0 to 12.0
Setup Computer
Configuration Rack
View Details
Digital Motion Controller - E-712.1AM - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Setup Computer
Servo Feedback Incremental Encoder
View Details