PI (Physik Instrumente) L.P. Motion Controller for Piezo Actuators E-713.xCDx

Description
For PICMA® piezo actuators Up to 6 axes Highly stable 20-bit D/A converters Control frequency max. 50 kHz Optional: high-resolution analog inputs and outputs Comprehensive software package Coordination of motion The E-713 Motion Controller supports piezo nanopositioning systems with capacitive sensors and coordinates motion for up to 6 logical axes. Depending on the controller model, axis motion is based on up to 8 piezo channels and 6 sensor channels. Users can easily command axis motions as the controller handles conversion between axis-related and channel-related values. Integration of analog signals Depending on the model, 4 high-resolution analog inputs and outputs with high bandwidth are available. Users can configure each of the analog inputs and outputs for various purposes, for example, as a control input or monitor output. Digital linearization of the inputs via fourth-order polynomials and filtering for reduced signal noise make possible applications requiring extremely high precision. Analysis and automation The flexibly configurable data recorder can be used to record operating data such as motor control, velocity, position, or position error. Execution of macros on the controller facilitates standalone operation. Fast periodic motion The integrated wave generator can save periodic motion profiles and output them. During fast periodic motion, such as that typical for scanning applications, it is possible to increase tracking accuracy through optional dynamic digital linearization (DDL) by up to three orders of magnitude. Extensive software assistance PIMikroMove user software enables fast startup with no programming skills needed as well as graphic depiction of signals and operations. Furthermore, there is an extensive set of drivers available, e.g., for use with C, C++, C#, NI LabVIEW, or MATLAB. Scope of delivery The scope of delivery includes the controller and a software package. It is recommended to order the parallel kinematics and the controller together so that the components can be adapted to each other. Application fields Industry and research. Semiconductor manufacturing and inspection.
Request a Quote Datasheet
Description
For PICMA® piezo actuators Up to 6 axes Highly stable 20-bit D/A converters Control frequency max. 50 kHz Optional: high-resolution analog inputs and outputs Comprehensive software package Coordination of motion The E-713 Motion Controller supports piezo nanopositioning systems with capacitive sensors and coordinates motion for up to 6 logical axes. Depending on the controller model, axis motion is based on up to 8 piezo channels and 6 sensor channels. Users can easily command axis motions as the controller handles conversion between axis-related and channel-related values. Integration of analog signals Depending on the model, 4 high-resolution analog inputs and outputs with high bandwidth are available. Users can configure each of the analog inputs and outputs for various purposes, for example, as a control input or monitor output. Digital linearization of the inputs via fourth-order polynomials and filtering for reduced signal noise make possible applications requiring extremely high precision. Analysis and automation The flexibly configurable data recorder can be used to record operating data such as motor control, velocity, position, or position error. Execution of macros on the controller facilitates standalone operation. Fast periodic motion The integrated wave generator can save periodic motion profiles and output them. During fast periodic motion, such as that typical for scanning applications, it is possible to increase tracking accuracy through optional dynamic digital linearization (DDL) by up to three orders of magnitude. Extensive software assistance PIMikroMove user software enables fast startup with no programming skills needed as well as graphic depiction of signals and operations. Furthermore, there is an extensive set of drivers available, e.g., for use with C, C++, C#, NI LabVIEW, or MATLAB. Scope of delivery The scope of delivery includes the controller and a software package. It is recommended to order the parallel kinematics and the controller together so that the components can be adapted to each other. Application fields Industry and research. Semiconductor manufacturing and inspection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Controller for Piezo Actuators - E-713.xCDx - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Motion Controller for Piezo Actuators
E-713.xCDx
Motion Controller for Piezo Actuators E-713.xCDx
For PICMA® piezo actuators Up to 6 axes Highly stable 20-bit D/A converters Control frequency max. 50 kHz Optional: high-resolution analog inputs and outputs Comprehensive software package Coordination of motion The E-713 Motion Controller supports piezo nanopositioning systems with capacitive sensors and coordinates motion for up to 6 logical axes. Depending on the controller model, axis motion is based on up to 8 piezo channels and 6 sensor channels. Users can easily command axis motions as the controller handles conversion between axis-related and channel-related values. Integration of analog signals Depending on the model, 4 high-resolution analog inputs and outputs with high bandwidth are available. Users can configure each of the analog inputs and outputs for various purposes, for example, as a control input or monitor output. Digital linearization of the inputs via fourth-order polynomials and filtering for reduced signal noise make possible applications requiring extremely high precision. Analysis and automation The flexibly configurable data recorder can be used to record operating data such as motor control, velocity, position, or position error. Execution of macros on the controller facilitates standalone operation. Fast periodic motion The integrated wave generator can save periodic motion profiles and output them. During fast periodic motion, such as that typical for scanning applications, it is possible to increase tracking accuracy through optional dynamic digital linearization (DDL) by up to three orders of magnitude. Extensive software assistance PIMikroMove user software enables fast startup with no programming skills needed as well as graphic depiction of signals and operations. Furthermore, there is an extensive set of drivers available, e.g., for use with C, C++, C#, NI LabVIEW, or MATLAB. Scope of delivery The scope of delivery includes the controller and a software package. It is recommended to order the parallel kinematics and the controller together so that the components can be adapted to each other. Application fields Industry and research. Semiconductor manufacturing and inspection.
  • For PICMA® piezo actuators
  • Up to 6 axes
  • Highly stable 20-bit D/A converters
  • Control frequency max. 50 kHz
  • Optional: high-resolution analog inputs and outputs
  • Comprehensive software package

Coordination of motion

The E-713 Motion Controller supports piezo nanopositioning systems with capacitive sensors and coordinates motion for up to 6 logical axes. Depending on the controller model, axis motion is based on up to 8 piezo channels and 6 sensor channels. Users can easily command axis motions as the controller handles conversion between axis-related and channel-related values.

Integration of analog signals

Depending on the model, 4 high-resolution analog inputs and outputs with high bandwidth are available. Users can configure each of the analog inputs and outputs for various purposes, for example, as a control input or monitor output. Digital linearization of the inputs via fourth-order polynomials and filtering for reduced signal noise make possible applications requiring extremely high precision.

Analysis and automation

The flexibly configurable data recorder can be used to record operating data such as motor control, velocity, position, or position error. Execution of macros on the controller facilitates standalone operation.

Fast periodic motion

The integrated wave generator can save periodic motion profiles and output them. During fast periodic motion, such as that typical for scanning applications, it is possible to increase tracking accuracy through optional dynamic digital linearization (DDL) by up to three orders of magnitude.

Extensive software assistance

PIMikroMove user software enables fast startup with no programming skills needed as well as graphic depiction of signals and operations. Furthermore, there is an extensive set of drivers available, e.g., for use with C, C++, C#, NI LabVIEW, or MATLAB.

Scope of delivery

The scope of delivery includes the controller and a software package. It is recommended to order the parallel kinematics and the controller together so that the components can be adapted to each other.

Application fields

Industry and research. Semiconductor manufacturing and inspection.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Motion Controllers
Product Number E-713.xCDx
Product Name Motion Controller for Piezo Actuators
Product Multi-Axis; PC-Based
Axes 6.0
Motor / System For piezo nanopositioning systems with capacitive sensors
Setup Computer
Operating Mode Analog
Unlock Full Specs
to access all available technical data

Similar Products

Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
PIglide Motion Controller for 4, 6 or 8 Axes - A-82x - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 4.0 to 8.0
Motor / System DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
View Details
Motion Controller for NEXLINEPiezo Walking Drives - E-713 NEXLINE - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis; PC-Based
PC-Based Bus Other; TCP/IP | USB
Axes 3.0
View Details