PI (Physik Instrumente) L.P.PILine® Motion ControllerC-867
Description
Optimized for PILine® Ultrasonic Piezo Linear Motors
High-Bandwidth Encoder Inputs Allow High Speed and Resolution
PID Servo Motion Control with Dynamic Parameter Switching
Integrated Piezo Motor Power Driver
USB, RS-232 and Analog Interfaces (e.g. for Joystick)
4 + 4 Programmable TTL-I/Os for Flexible Automation
Data Recorder
Daisy-Chain Networking for up to 16 Axes
Powerful Macro Programming Language, e.g. for Stand-Alone Operation
Extensive Software Support, LabVIEW, DLL ...
PI (Physik Instrumente) L.P.
Done
Request a Quote
Email Supplier
Description
Optimized for PILine® Ultrasonic Piezo Linear Motors
High-Bandwidth Encoder Inputs Allow High Speed and Resolution
PID Servo Motion Control with Dynamic Parameter Switching
Integrated Piezo Motor Power Driver
USB, RS-232 and Analog Interfaces (e.g. for Joystick)
4 + 4 Programmable TTL-I/Os for Flexible Automation
Data Recorder
Daisy-Chain Networking for up to 16 Axes
Powerful Macro Programming Language, e.g. for Stand-Alone Operation
Extensive Software Support, LabVIEW, DLL ...
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The C-867 is a piezo motor controller with integrated drive electronics for PILine® ultrasonic piezo linear motors, designed for closed-loop positioning systems. It supports single-axis (C-867.160) and two-axis (C-867.260) configurations, featuring a 50 MHz differential encoder input, programmable PID control with dynamic parameter switching, and USB, RS-232, and analog interfaces. The controller includes four configurable TTL I/Os, supports daisy-chain networking for up to 16 axes, and operates from a 24 VDC external supply. It delivers up to 15 W per channel at a maximum output voltage of 200 Vpp, with an operating temperature range of +5°C to +40°C. The unit measures 206×130×66 mm for the single-channel model and 320×150×80.5 mm for the two-channel model, including mounting rails, and weighs 1.0 kg or 2.4 kg respectively. Software support includes PIMikroMove, LabVIEW drivers, and a GCS-DLL library.
Datasheet Summary Powered by GS/AI
The C-867 is a piezo motor controller with integrated drive electronics for PILine® ultrasonic piezo linear motors, designed for closed-loop positioning systems. It supports single-axis (C-867.160) and two-axis (C-867.260) configurations, featuring a 50 MHz differential encoder input, programmable PID control with dynamic parameter switching, and USB, RS-232, and analog interfaces. The controller includes four configurable TTL I/Os, supports daisy-chain networking for up to 16 axes, and operates from a 24 VDC external supply. It delivers up to 15 W per channel at a maximum output voltage of 200 Vpp, with an operating temperature range of +5°C to +40°C. The unit measures 206×130×66 mm for the single-channel model and 320×150×80.5 mm for the two-channel model, including mounting rails, and weighs 1.0 kg or 2.4 kg respectively. Software support includes PIMikroMove, LabVIEW drivers, and a GCS-DLL library.
Optimized for PILine® Ultrasonic Piezo Linear Motors
High-Bandwidth Encoder Inputs Allow High Speed and Resolution
PID Servo Motion Control with Dynamic Parameter Switching
Integrated Piezo Motor Power Driver
USB, RS-232 and Analog Interfaces (e.g. for Joystick)
4 + 4 Programmable TTL-I/Os for Flexible Automation
Data Recorder
Daisy-Chain Networking for up to 16 Axes
Powerful Macro Programming Language, e.g. for Stand-Alone Operation
Extensive Software Support, LabVIEW, DLL ...
Optimized for PILine® Ultrasonic Piezo Linear Motors
High-Bandwidth Encoder Inputs Allow High Speed and Resolution
PID Servo Motion Control with Dynamic Parameter Switching
Integrated Piezo Motor Power Driver
USB, RS-232 and Analog Interfaces (e.g. for Joystick)
4 + 4 Programmable TTL-I/Os for Flexible Automation
Data Recorder
Daisy-Chain Networking for up to 16 Axes
Powerful Macro Programming Language, e.g. for Stand-Alone Operation