PHD, Inc. Rodless Gantry Rail Pneumatic Slides SFP

Description
Series SFP Slides feature rail bearing technology to provide smooth, precise linear motion with high accuracy within confined spaces. The Series SFP Slide is designed with a stainless steel outer band and saddle scraper seal to enclose the bearing system and continuously protect the slide's internal mechanisms from contaminants. These space saving slides are available in two bore sizes with travel lengths up to 3400 mm in 25 mm increments and provide the lowest load deflection and highest moment capacity combination in the industry. Advantages: Two bore sizes, travel lengths up to 3400 mm, saddle scraper seal, high load capacities, lowest load deflection, highest moment capacity
Datasheet
Description
Series SFP Slides feature rail bearing technology to provide smooth, precise linear motion with high accuracy within confined spaces. The Series SFP Slide is designed with a stainless steel outer band and saddle scraper seal to enclose the bearing system and continuously protect the slide's internal mechanisms from contaminants. These space saving slides are available in two bore sizes with travel lengths up to 3400 mm in 25 mm increments and provide the lowest load deflection and highest moment capacity combination in the industry. Advantages: Two bore sizes, travel lengths up to 3400 mm, saddle scraper seal, high load capacities, lowest load deflection, highest moment capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rodless Gantry Rail Pneumatic Slides - SFP - PHD, Inc.
Fort Wayne, IN, USA
Rodless Gantry Rail Pneumatic Slides
SFP
Rodless Gantry Rail Pneumatic Slides SFP
Series SFP Slides feature rail bearing technology to provide smooth, precise linear motion with high accuracy within confined spaces. The Series SFP Slide is designed with a stainless steel outer band and saddle scraper seal to enclose the bearing system and continuously protect the slide's internal mechanisms from contaminants. These space saving slides are available in two bore sizes with travel lengths up to 3400 mm in 25 mm increments and provide the lowest load deflection and highest moment capacity combination in the industry. Advantages: Two bore sizes, travel lengths up to 3400 mm, saddle scraper seal, high load capacities, lowest load deflection, highest moment capacity

Series SFP Slides feature rail bearing technology to provide smooth, precise linear motion with high accuracy within confined spaces. The Series SFP Slide is designed with a stainless steel outer band and saddle scraper seal to enclose the bearing system and continuously protect the slide's internal mechanisms from contaminants. These space saving slides are available in two bore sizes with travel lengths up to 3400 mm in 25 mm increments and provide the lowest load deflection and highest moment capacity combination in the industry.
Advantages:
Two bore sizes, travel lengths up to 3400 mm, saddle scraper seal, high load capacities, lowest load deflection, highest moment capacity

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Rodless Cylinders
Product Number SFP
Product Name Rodless Gantry Rail Pneumatic Slides
Stroke 0.9843 to 134 inch (25 to 3400 mm)
Operating Pressure 36 to 116 psi (25.34 to 81.64 m H2O)
Bore Size 1.06 to 1.57 inch (27 to 40 mm)
Operating Temperature 41 to 140 F (5 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60465 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Multi-Position Rodless Gantry Rail Pneumatic Slides - SFM - PHD, Inc.
Specs
Stroke 1.97 to 134 inch (50 to 3400 mm)
Operating Pressure 36 to 116 psi (25.34 to 81.64 m H2O)
Bore Size 1.06 to 1.57 inch (27 to 40 mm)
View Details
BC2 Rodless Band Cylinders - BC220 - Tolomatic
Specs
Stroke 158 inch (4023 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 2 inch (50.8 mm)
View Details