PHD Manufacturing, Inc. Pipe Hanger 970F0125EG

Description
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.27 LB BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 3-5/16 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970F MODEL
Datasheet
Description
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.27 LB BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 3-5/16 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 970F0125EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
970F0125EG
Pipe Hanger 970F0125EG
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.27 LB BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 3-5/16 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970F MODEL
  • J, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 1-1/4 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • 1.25 MIN. PIPE SIZE - DECIMAL
  • 1.25 MAX. PIPE SIZE - DECIMAL
  • 1-1/4 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/4 MAX. PIPE SIZE - FRACTIONAL
  • 31.75 MIN. PIPE SIZE IN MM
  • 31.75 MAX. PIPE SIZE IN MM
  • 400 LOAD RATING IN LB
  • A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD
  • 400 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 0.27 LB
  • BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS
  • CENTER LINE DISTANCE 3-5/16 INCH
  • ITEMS/FEATURES FELT LINED
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 970F MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 970F0125EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Pipe Hanger - 442 0400CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 350 lbs (159 kg)
View Details
Channel Conduit/Cable Clamp - P2558-12 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit Hanger - 2190 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details