PHD Manufacturing, Inc. Pipe Hanger 512H0150CP

Description
EXTENSION, HINGED, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL COPPER FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.2 LB CENTER LINE DISTANCE 1-5/16 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 512H MODEL
Datasheet
Description
EXTENSION, HINGED, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL COPPER FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.2 LB CENTER LINE DISTANCE 1-5/16 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 512H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 512H0150CP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
512H0150CP
Pipe Hanger 512H0150CP
EXTENSION, HINGED, SPLIT, ROD MOUNT TYPE MALLEABLE IRON MATERIAL COPPER FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.2 LB CENTER LINE DISTANCE 1-5/16 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 512H MODEL
  • EXTENSION, HINGED, SPLIT, ROD MOUNT TYPE
  • MALLEABLE IRON MATERIAL
  • COPPER FINISH
  • 1-1/2 INCH MIN. PIPE SIZE
  • 1-1/2 INCH MAX. PIPE SIZE
  • 1.5 MIN. PIPE SIZE - DECIMAL
  • 1.5 MAX. PIPE SIZE - DECIMAL
  • 1-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 38.1 MIN. PIPE SIZE IN MM
  • 38.1 MAX. PIPE SIZE IN MM
  • 180 LOAD RATING IN LB
  • A-A-1192A TYPE 12, MSS-SP-69 TYPE 12 APPLICABLE STANDARD
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 0.2 LB
  • CENTER LINE DISTANCE 1-5/16 INCH
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 512H MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 512H0150CP
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Pipe Hanger - 180 0500PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 1250 lbs (567 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details