PHD Manufacturing, Inc. Pipe Hanger 970 0600EG

Description
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1000 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 1000 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE WEIGHT 2.26 LB BAND SIZE 1-1/4 INCH WIDTH X 3 GAUGE THICKNESS CENTER LINE DISTANCE 7-3/4 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970 MODEL
Datasheet
Description
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1000 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 1000 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE WEIGHT 2.26 LB BAND SIZE 1-1/4 INCH WIDTH X 3 GAUGE THICKNESS CENTER LINE DISTANCE 7-3/4 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 970 0600EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
970 0600EG
Pipe Hanger 970 0600EG
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1000 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 1000 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE WEIGHT 2.26 LB BAND SIZE 1-1/4 INCH WIDTH X 3 GAUGE THICKNESS CENTER LINE DISTANCE 7-3/4 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970 MODEL
  • J, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • 6 MIN. PIPE SIZE - DECIMAL
  • 6 MAX. PIPE SIZE - DECIMAL
  • 6 MIN. PIPE SIZE - FRACTIONAL
  • 6 MAX. PIPE SIZE - FRACTIONAL
  • 152.4 MIN. PIPE SIZE IN MM
  • 152.4 MAX. PIPE SIZE IN MM
  • 1000 LOAD RATING IN LB
  • A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD
  • 1000 LB LOAD RATING
  • 3/4 INCH HANGER MOUNTING SIZE
  • WEIGHT 2.26 LB
  • BAND SIZE 1-1/4 INCH WIDTH X 3 GAUGE THICKNESS
  • CENTER LINE DISTANCE 7-3/4 INCH
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 970 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 970 0600EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Pipe Hanger - 470 1400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Roller Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1200 lbs (544 kg)
View Details
Channel Conduit/Cable Clamp - P2558-15 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details