PHD Manufacturing, Inc. Pipe Hanger 970 0125EG

Description
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.27 LB BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 3-5/16 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970 MODEL
Datasheet
Description
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.27 LB BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 3-5/16 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 970 0125EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
970 0125EG
Pipe Hanger 970 0125EG
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1.25 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1-1/4 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 31.75 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 400 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 400 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE WEIGHT 0.27 LB BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 3-5/16 INCH 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970 MODEL
  • J, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 1-1/4 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • 1.25 MIN. PIPE SIZE - DECIMAL
  • 1.25 MAX. PIPE SIZE - DECIMAL
  • 1-1/4 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/4 MAX. PIPE SIZE - FRACTIONAL
  • 31.75 MIN. PIPE SIZE IN MM
  • 31.75 MAX. PIPE SIZE IN MM
  • 400 LOAD RATING IN LB
  • A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD
  • 400 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • WEIGHT 0.27 LB
  • BAND SIZE 3/4 INCH WIDTH X 11 GAUGE THICKNESS
  • CENTER LINE DISTANCE 3-5/16 INCH
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 970 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 970 0125EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Pipe Hanger - 450 1800PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 4800 lbs (2177 kg)
View Details
Conduit Hanger - PB6H2B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details