PHD Manufacturing, Inc. Pipe Hanger 450 1800PL

Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 25-1/2 INCH 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 24.75 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS ADJUSTABLE HEIGHT 3-1/2 INCH CENTER LINE DISTANCE 15 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet
Description
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 25-1/2 INCH 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 24.75 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS ADJUSTABLE HEIGHT 3-1/2 INCH CENTER LINE DISTANCE 15 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 450 1800PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
450 1800PL
Pipe Hanger 450 1800PL
CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 25-1/2 INCH 18 INCH MIN. PIPE SIZE 18 INCH MAX. PIPE SIZE 18 MIN. PIPE SIZE - DECIMAL 18 MAX. PIPE SIZE - DECIMAL 18 MIN. PIPE SIZE - FRACTIONAL 18 MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD 4800 LB LOAD RATING 1-1/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 24.75 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS ADJUSTABLE HEIGHT 3-1/2 INCH CENTER LINE DISTANCE 15 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 450 MODEL
  • CLEVIS, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 25-1/2 INCH
  • 18 INCH MIN. PIPE SIZE
  • 18 INCH MAX. PIPE SIZE
  • 18 MIN. PIPE SIZE - DECIMAL
  • 18 MAX. PIPE SIZE - DECIMAL
  • 18 MIN. PIPE SIZE - FRACTIONAL
  • 18 MAX. PIPE SIZE - FRACTIONAL
  • 457.2 MIN. PIPE SIZE IN MM
  • 457.2 MAX. PIPE SIZE IN MM
  • 4800 LOAD RATING IN LB
  • A-A-1192A TYPE 1, MSS SP-69 TYPE 1 APPLICABLE STANDARD
  • 4800 LB LOAD RATING
  • 1-1/8 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 24.75 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • TOP BAND SIZE 2-1/2 INCH WIDTH X 1/2 INCH THICKNESS, BOTTOM BAND SIZE 2-1/2 INCH WIDTH X 1/4 INCH THICKNESS
  • ADJUSTABLE HEIGHT 3-1/2 INCH
  • CENTER LINE DISTANCE 15 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 450 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 450 1800PL
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Conduit To Rod Clamp - B12C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS BODY, SCREW
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 154 0500PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features Coated
Maximum Load 1000 lbs (454 kg)
View Details
Pipe Clamp - P1568 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
View Details