PHD Manufacturing, Inc. Beam Clamp 625 9112PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 11.43 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 11.43 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 9112PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 9112PL
Beam Clamp 625 9112PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 11.43 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 12 INCH W MAX. JAW CAPACITY
  • 4300 LB LOAD CAPACITY
  • 4300 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1 INCH
  • WEIGHT 11.43 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 9112PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 1766898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Hot dipped galvanised
View Details
Specs
Body Material Steel; Steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
1,980 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70164-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 525 0500PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2230 to 2500 lbs (1011 to 1134 kg)
View Details