PHD Manufacturing, Inc. Beam Clamp 625 7512PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 6.55 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 6.55 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 7512PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 7512PL
Beam Clamp 625 7512PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 6.55 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 12 INCH W MAX. JAW CAPACITY
  • 1500 LB LOAD CAPACITY
  • 1500 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 3/4 INCH
  • WEIGHT 6.55 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 7512PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp POWERTEX PBC-S1 WLL ton 5 Ton - 502300503300040 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 254939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Cast Steel
View Details
7,700 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70168 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Black ED
View Details
Pipe Clamp - 580 1600PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
View Details