PHD Manufacturing, Inc. Beam Clamp 625 7507PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 5.25 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 5.25 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 7507PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 7507PL
Beam Clamp 625 7507PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 5.25 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 7 INCH W MAX. JAW CAPACITY
  • 1500 LB LOAD CAPACITY
  • 1500 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 3/4 INCH
  • WEIGHT 5.25 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 7507PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

500 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70022 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100801252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Clamps - 254636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
Pipe Clamp - 554 0300PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 300 lbs (136 kg)
View Details