PHD Manufacturing, Inc. Beam Clamp 625 5006PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 2.31 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 2.31 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 5006PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 5006PL
Beam Clamp 625 5006PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 2.31 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 6 INCH W MAX. JAW CAPACITY
  • 850 LB LOAD CAPACITY
  • 850 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1/2 INCH
  • WEIGHT 2.31 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 5006PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 6 - 502100600752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Clamps - 1253814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Beam Clamp - 350 1062EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 600 lbs (272 kg)
View Details