PHD Manufacturing, Inc. Beam Clamp 625 3704PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/8 INCH WEIGHT 1.68 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/8 INCH WEIGHT 1.68 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 3704PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 3704PL
Beam Clamp 625 3704PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/8 INCH WEIGHT 1.68 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 4 INCH W MAX. JAW CAPACITY
  • 550 LB LOAD CAPACITY
  • 550 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 3/8 INCH
  • WEIGHT 1.68 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 3704PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Clamps - 2726484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Plastic
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
1,000 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70040 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 521 0050EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 445 to 500 lbs (202 to 227 kg)
View Details