PHD Manufacturing, Inc. Beam Clamp 610 0106PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 3/4 INCH THK, 6 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 1.13 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 3/4 INCH THK, 6 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 1.13 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 610 0106PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
610 0106PL
Beam Clamp 610 0106PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 3/4 INCH THK, 6 INCH W MAX. JAW CAPACITY 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21 WEIGHT 1.13 LB BOLT SIZE 3/8 INCH LOAD CAPACITY IN LB - UOM LB 610 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 3/4 INCH THK, 6 INCH W MAX. JAW CAPACITY
  • 1000 LB LOAD CAPACITY
  • 1000 LOAD CAPACITY IN LB
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 21, MSS SP-69 TYPE 21
  • WEIGHT 1.13 LB
  • BOLT SIZE 3/8 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • 610 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 610 0106PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 5 Ton -  - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 1253846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Pipe Clamp - 520 0100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 445 to 500 lbs (202 to 227 kg)
View Details