PHD Manufacturing, Inc. Pipe Clamp 590 1200PL

Description
2-PIECE TYPE PLAIN FINISH 25-5/8 INCH OVERALL LENGTH 34230 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 34230 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 35.85 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 25-5/8 INCH OVERALL LENGTH 34230 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 34230 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 35.85 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 590 1200PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
590 1200PL
Pipe Clamp 590 1200PL
2-PIECE TYPE PLAIN FINISH 25-5/8 INCH OVERALL LENGTH 34230 LOAD RATING IN LB NFPA TYPE 24 APPLICABLE STANDARD MAXIMUM 250 PSI PRESSURE RATING 34230 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 35.85 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 590 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 25-5/8 INCH OVERALL LENGTH
  • 34230 LOAD RATING IN LB
  • NFPA TYPE 24 APPLICABLE STANDARD
  • MAXIMUM 250 PSI PRESSURE RATING
  • 34230 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 35.85 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-1/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 590 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 590 1200PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70055-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Pipe Clamp - 525 1000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2890 to 3240 lbs (1311 to 1469 kg)
View Details