PHD Manufacturing, Inc. Pipe Clamp 580 0300PL

Description
2-PIECE TYPE PLAIN FINISH 11-3/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.18 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 11-3/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.18 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 580 0300PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
580 0300PL
Pipe Clamp 580 0300PL
2-PIECE TYPE PLAIN FINISH 11-3/4 INCH OVERALL LENGTH LOW CARBON STEEL CLAMP MATERIAL WEIGHT 6.18 LB FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE ADJUSTABLE WIDTH 1-1/4 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 580 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 11-3/4 INCH OVERALL LENGTH
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 6.18 LB
  • FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE
  • ADJUSTABLE WIDTH 1-1/4 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 580 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 580 0300PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 20 - 502102001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Beam Clamps - 2776591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Iron; Cast Iron
View Details
112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70000 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 550 0500PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 1500 lbs (680 kg)
View Details