PHD Manufacturing, Inc. Pipe Clamp 554 0600PV

Description
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 14-1/2 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.5 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 14-1/2 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.5 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 554 0600PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
554 0600PV
Pipe Clamp 554 0600PV
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 14-1/2 INCH OVERALL LENGTH 500 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 500 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 2.5 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED, PVC COATED FINISH
  • 14-1/2 INCH OVERALL LENGTH
  • 500 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 500 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 2.5 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 554 0600PV
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
500 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70022 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 254800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Latch toggle clamp
Body Material Steel; Mild Steel
Capacity / Jaw Opening 2.76 inch (70 mm)
View Details
Pipe Clamp - 552 0200CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 150 lbs (68.03 kg)
View Details