PHD Manufacturing, Inc. Pipe Clamp 554 0400PV

Description
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 13-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.63 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 13-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.63 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 554 0400PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
554 0400PV
Pipe Clamp 554 0400PV
2-PIECE TYPE COPPER PLATED, PVC COATED FINISH 13-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.63 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED, PVC COATED FINISH
  • 13-3/4 INCH OVERALL LENGTH
  • 300 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 300 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.63 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 554 0400PV
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 7719344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type G clamp
Body Material Cast Iron; Cast Iron
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
1,980 LB CAP Pulling Action Latch Toggle Clamps - 70031-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Pipe Clamp - 520 0150PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 715 to 800 lbs (324 to 363 kg)
View Details