PHD Manufacturing, Inc. Pipe Clamp 553 0200PV

Description
2-PIECE TYPE PLAIN, PVC COATED FINISH 10-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN, PVC COATED FINISH 10-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 553 0200PV - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
553 0200PV
Pipe Clamp 553 0200PV
2-PIECE TYPE PLAIN, PVC COATED FINISH 10-3/4 INCH OVERALL LENGTH 300 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 300 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.7 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 553 MODEL
  • 2-PIECE TYPE
  • PLAIN, PVC COATED FINISH
  • 10-3/4 INCH OVERALL LENGTH
  • 300 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 300 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.7 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 553 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 553 0200PV
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

200 LB CAP Straight Line Action Toggle Clamps - 70043 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
Clamps - 8296167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Girder Clamp - Bulldog WLL ton 1 Ton -  - Certex UK
Specs
Clamping Force 2205 lbs (1000 kg)
View Details
Beam Clamp - 625 8704PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 4 inch (102 mm)
Clamping Force 2600 lbs (1179 kg)
View Details