PHD Manufacturing, Inc. Pipe Clamp 552 0125CP

Description
2-PIECE TYPE COPPER PLATED FINISH 9-1/2 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.73 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet
Description
2-PIECE TYPE COPPER PLATED FINISH 9-1/2 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.73 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 552 0125CP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
552 0125CP
Pipe Clamp 552 0125CP
2-PIECE TYPE COPPER PLATED FINISH 9-1/2 INCH OVERALL LENGTH 150 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 150 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.73 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 552 MODEL
  • 2-PIECE TYPE
  • COPPER PLATED FINISH
  • 9-1/2 INCH OVERALL LENGTH
  • 150 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 150 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 0.73 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 552 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 552 0125CP
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300503050790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
472 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70010 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - BC25 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.6080 inch (15.44 mm)
Clamping Force 75 lbs (34.01 kg)
View Details