PHD Manufacturing, Inc. Pipe Clamp 551 3000EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 40-3/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 60.16 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 40-3/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 60.16 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 551 3000EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
551 3000EG
Pipe Clamp 551 3000EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH 40-3/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 60.16 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • 40-3/4 INCH OVERALL LENGTH
  • 2900 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 2900 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 60.16 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 551 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 551 3000EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 1253875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Pipe Clamp - 520 0500PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 930 to 1040 lbs (422 to 472 kg)
View Details