PHD Manufacturing, Inc. Pipe Clamp 551 0600EG

Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 16 INCH OVERALL LENGTH 1600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 1600 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet
Description
2-PIECE TYPE ELECTRO GALVANIZED FINISH 16 INCH OVERALL LENGTH 1600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 1600 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 551 0600EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
551 0600EG
Pipe Clamp 551 0600EG
2-PIECE TYPE ELECTRO GALVANIZED FINISH 16 INCH OVERALL LENGTH 1600 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 1600 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 551 MODEL
  • 2-PIECE TYPE
  • ELECTRO GALVANIZED FINISH
  • 16 INCH OVERALL LENGTH
  • 1600 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 1600 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 4 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 551 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 551 0600EG
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Toggle Screws - 36310 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Girder Clamp - Bulldog WLL ton 10 Ton -  - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 2726470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Pipe Clamp - 525 0150PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 1380 to 1545 lbs (626 to 701 kg)
View Details