PHD Manufacturing, Inc. Pipe Clamp 550 1600PL

Description
2-PIECE TYPE PLAIN FINISH 26-1/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 30.4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH 26-1/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 30.4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 550 1600PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
550 1600PL
Pipe Clamp 550 1600PL
2-PIECE TYPE PLAIN FINISH 26-1/4 INCH OVERALL LENGTH 2900 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 2900 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 30.4 LB FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB 550 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • 26-1/4 INCH OVERALL LENGTH
  • 2900 LOAD RATING IN LB
  • A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD
  • 2900 LB LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 30.4 LB
  • FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • 550 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 550 1600PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Malleable Cast
Capacity / Jaw Opening 2.13 inch (54 mm)
View Details
760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70162-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Vertical Plate Clamps 92 Series WLL ton 0.5 - 502100050162770 - Certex UK
Specs
Clamping Width 0.0 to 0.6299 inch (0.0 to 16 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Pipe Clamp - 520 0050PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 445 to 500 lbs (202 to 227 kg)
View Details